Texas Instruments LM2903 Dual Differential Comparator LM2903DGKRG4

Description
Dual Differential Comparator 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Differential Comparator 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2903 Dual Differential Comparator - LM2903DGKRG4 - Texas Instruments
Dallas, TX, United States
LM2903 Dual Differential Comparator
LM2903DGKRG4
LM2903 Dual Differential Comparator LM2903DGKRG4
Dual Differential Comparator 8-VSSOP -40 to 125

Dual Differential Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
Dual 30V Linear Comparator IC - 692-LM2903DGKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30V Linear Comparator IC
692-LM2903DGKRG4
Dual 30V Linear Comparator IC 692-LM2903DGKRG4
Dual Comparator IC, 2-Ch, 30V, 125°C, VSSOP, TTL Out Product overview: LM2903DGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DGKRG4 can be used for catalog matching and distributor lookup.

Dual Comparator IC, 2-Ch, 30V, 125°C, VSSOP, TTL Out Product overview: LM2903DGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2903DGKRG4 - 206333-LM2903DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903DGKRG4
206333-LM2903DGKRG4
Linear - Linear - Comparators - LM2903DGKRG4 206333-LM2903DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 206333-LM2903DGKRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 206333-LM2903DGKRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903DGKRG4
Analog Comparators LM2903DGKRG4
Analog Comparators Dual Differential Comparator

Analog Comparators Dual Differential Comparator

Buy Now Datasheet
Linear - Comparators - LM2903DGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903DGKRG4
Linear - Comparators LM2903DGKRG4
IC DUAL GP DIFF COMPARATR 8VSSOP

IC DUAL GP DIFF COMPARATR 8VSSOP

Supplier's Site Datasheet
Comparators - LM2903DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903DGKRG4
Comparators LM2903DGKRG4
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP

Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM2903DGKRG4 692-LM2903DGKRG4 206333-LM2903DGKRG4 LM2903DGKRG4 LM2903DGKRG4 LM2903DGKRG4
Product Name LM2903 Dual Differential Comparator Dual 30V Linear Comparator IC Linear - Linear - Comparators - LM2903DGKRG4 Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 30 volts 2 to 30 volts 2 to 36 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data