Manufacturer: Texas Instruments
Win Source Part Number: 018940-LM2903DGKR
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel(TR)
Type: Differential
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package: 8-VSSOP
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Alternative Parts (Cross-Reference): LM2903ITLX/NOPB; LM2903N; LM2903DGKR; BA2903HFVM-C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 018940-LM2903DGKR |
| Product Name | Integrated Circuits(ICs) |