Manufacturer: Texas Instruments
Win Source Part Number: 852533-LM2903BQDRQ1
Series: Automotive, AEC-Q100
Features: Comparator
Package: Reel - TR
Family Name: LM2903
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM2903BQDRQ1CT, 296-LM2903BQDRQ1TR, 296-LM2903BQDRQ1DKR
Automotive qualified dual differential commodity comparator 8-SOIC -40 to 125 Product overview: LM2903BQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BQDRQ1 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
36V JI.3 DUAL AUTO COMPARATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 852533-LM2903BQDRQ1 | 692-LM2903BQDRQ1 | LM2903BQDRQ1 | LM2903BQDRQ1 |
| Product Name | Linear - Linear - Comparators - LM2903BQDRQ1 | Automotive Dual SOIC Linear Comparator IC | Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |