Texas Instruments High-Performance Analog Industrial Dual Linear Comparator IC LM2903BIDSGR

Description
Dual industrial grade standard comparator 8-WSON -40 to 125 Product overview: LM2903BIDSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual industrial grade standard comparator 8-WSON -40 to 125 Product overview: LM2903BIDSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial Dual Linear Comparator IC
692-LM2903BIDSGR
Industrial Dual Linear Comparator IC 692-LM2903BIDSGR
Dual industrial grade standard comparator 8-WSON -40 to 125 Product overview: LM2903BIDSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDSGR can be used for catalog matching and distributor lookup.

Dual industrial grade standard comparator 8-WSON -40 to 125 Product overview: LM2903BIDSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1126875-LM2903BIDSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1126875-LM2903BIDSGR
Integrated Circuits (ICs) - Linear - Comparators 1126875-LM2903BIDSGR
Win Source Part Number: 1126875-LM2903BIDSGR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 2 Current - Quiescent (Max): 600µA Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 21mA @ 5V Propagation Delay (Max): 1µs (Typ) Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM2903BIDSGRCT,2 96-LM2903BIDSGRTR,29 6-LM2903BIDSGRDKR Base Product Number: LM2903

Win Source Part Number: 1126875-LM2903BIDSGR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 600µA
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 21mA @ 5V
Propagation Delay (Max): 1µs (Typ)
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM2903BIDSGRCT,296-LM2903BIDSGRTR,296-LM2903BIDSGRDKR
Base Product Number: LM2903

Buy Now Datasheet
Comparators - LM2903BIDSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903BIDSGR
Comparators LM2903BIDSGR
Comparator General Purpose Open-Collector, Rail-to-Rail 8-WSON (2x2)

Comparator General Purpose Open-Collector, Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Linear - Comparators - LM2903BIDSGR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903BIDSGR
Linear - Comparators LM2903BIDSGR
DUAL INDUSTRIAL GRADE STANDARD C

DUAL INDUSTRIAL GRADE STANDARD C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2903BIDSGR 1126875-LM2903BIDSGR LM2903BIDSGR LM2903BIDSGR
Product Name Industrial Dual Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Single-Supply
VOS 2.5 millivolts 2.5 millivolts
Unlock Full Specs
to access all available technical data