Texas Instruments High-Performance Analog Industrial Dual Linear Comparator IC LM2903BIDGKR

Description
Dual industrial grade standard comparator 8-VSSOP -40 to 125 Product overview: LM2903BIDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual industrial grade standard comparator 8-VSSOP -40 to 125 Product overview: LM2903BIDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial Dual Linear Comparator IC
692-LM2903BIDGKR
Industrial Dual Linear Comparator IC 692-LM2903BIDGKR
Dual industrial grade standard comparator 8-VSSOP -40 to 125 Product overview: LM2903BIDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDGKR can be used for catalog matching and distributor lookup.

Dual industrial grade standard comparator 8-VSSOP -40 to 125 Product overview: LM2903BIDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1260338-LM2903BIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1260338-LM2903BIDGKR
Integrated Circuits (ICs) - Linear - Comparators 1260338-LM2903BIDGKR
Win Source Part Number: 1260338-LM2903BIDGKR Category: Integrated Circuits (ICs)>Linear - Comparators Type: Differential Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 2 Current - Quiescent (Max): 600µA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 21mA @ 5V Propagation Delay (Max): 1µs (Typ) Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM2903BIDGKRCT,2 96-LM2903BIDGKRTR,29 6-LM2903BIDGKRDKR Base Product Number: LM2903

Win Source Part Number: 1260338-LM2903BIDGKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Differential
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 600µA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 21mA @ 5V
Propagation Delay (Max): 1µs (Typ)
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM2903BIDGKRCT,296-LM2903BIDGKRTR,296-LM2903BIDGKRDKR
Base Product Number: LM2903

Buy Now Datasheet
Comparators - LM2903BIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903BIDGKR
Comparators LM2903BIDGKR
Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP

Comparator Differential Open-Collector, Rail-to-Rail 8-VSSOP

Buy Now
Linear - Comparators - LM2903BIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903BIDGKR
Linear - Comparators LM2903BIDGKR
DUAL INDUSTRIAL GRADE STANDARD C

DUAL INDUSTRIAL GRADE STANDARD C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2903BIDGKR 1260338-LM2903BIDGKR LM2903BIDGKR LM2903BIDGKR
Product Name Industrial Dual Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Single-Supply
VOS 2.5 millivolts 2.5 millivolts
Unlock Full Specs
to access all available technical data