The LM2903AVQPWR is a dual voltage comparator in an 8-pin TSSOP package, with a body size of 3.00mm x 4.40mm. It operates over a supply voltage range of 2V to 36V, with an extended temperature range of -40°C to 125°C. The device features a maximum input offset voltage of 4mV, an input bias current of 25nA, and a typical response time of 1.3µs. ESD protection meets the 2kV HBM standard. The output is compatible with TTL, MOS, and CMOS logic levels. The thermal pad on the underside must be connected to ground.
Dual Differential Comparator, Enhanced Voltage 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198210-LM2903AVQPWR
Packaging: Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM2903
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
Dual Comparator, 36V, 0.3us, 2mV Vos, 8-TSSOP Product overview: LM2903AVQPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AVQPWR can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 7000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
IC DUAL GP DIFF COMPARATR 8TSSOP
Analog Comparators Dual Differential Voltage Enhanced
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2903AVQPWR | 1198210-LM2903AVQPWR | 692-LM2903AVQPWR | LM2903AVQPWR | LM2903AVQPWR | LM2903AVQPWR | LM2903AVQPWR |
| Product Name | LM2903V Dual Differential Comparator, Enhanced Voltage | Linear - Linear - Comparators - LM2903AVQPWR | Dual 36V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |