Texas Instruments LM2903-Q1 Automotive Catalog Dual Differential Comparator LM2903AVQDRQ1

Description
Automotive Catalog Dual Differential Comparator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Differential Comparator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2903-Q1 Automotive Catalog Dual Differential Comparator - LM2903AVQDRQ1 - Texas Instruments
Dallas, TX, United States
LM2903-Q1 Automotive Catalog Dual Differential Comparator
LM2903AVQDRQ1
LM2903-Q1 Automotive Catalog Dual Differential Comparator LM2903AVQDRQ1
Automotive Catalog Dual Differential Comparator 8-SOIC -40 to 125

Automotive Catalog Dual Differential Comparator 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - LM2903AVQDRQ1 - 082657-LM2903AVQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903AVQDRQ1
082657-LM2903AVQDRQ1
Linear - Linear - Comparators - LM2903AVQDRQ1 082657-LM2903AVQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 082657-LM2903AVQDRQ1 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Family Name: LM2903-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM393D,623; LM393AD,118; LM293AD-T; uPC393G2; Introduction Date: March 19, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 082657-LM2903AVQDRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM2903-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM393D,623; LM393AD,118; LM293AD-T; uPC393G2;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
Dual 36V SOIC Linear Comparator IC
692-LM2903AVQDRQ1
Dual 36V SOIC Linear Comparator IC 692-LM2903AVQDRQ1
Dual Comparator, High Voltage, 36V, 2-Ch, SOIC, -40C to 125C Product overview: LM2903AVQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AVQDRQ1 can be used for catalog matching and distributor lookup.

Dual Comparator, High Voltage, 36V, 2-Ch, SOIC, -40C to 125C Product overview: LM2903AVQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AVQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LM2903AVQDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903AVQDRQ1
Linear - Comparators LM2903AVQDRQ1
IC DUAL DIFF COMPARATOR 8-SOIC

IC DUAL DIFF COMPARATOR 8-SOIC

Supplier's Site Datasheet
Comparator, Differential, Dual, Soic-8; Comparator Type Texas Instruments - 34AH0939 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Differential, Dual, Soic-8; Comparator Type Texas Instruments
34AH0939
Comparator, Differential, Dual, Soic-8; Comparator Type Texas Instruments 34AH0939
COMPARATOR, DIFFERENTIAL, DUAL, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes

COMPARATOR, DIFFERENTIAL, DUAL, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes

Supplier's Site
Comparators - LM2903AVQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903AVQDRQ1
Comparators LM2903AVQDRQ1
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC

Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM2903AVQDRQ1
Analog Comparators LM2903AVQDRQ1
Analog Comparators Auto Cat Dual Gen Purp Diff

Analog Comparators Auto Cat Dual Gen Purp Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM2903AVQDRQ1 082657-LM2903AVQDRQ1 692-LM2903AVQDRQ1 LM2903AVQDRQ1 34AH0939 LM2903AVQDRQ1 LM2903AVQDRQ1
Product Name LM2903-Q1 Automotive Catalog Dual Differential Comparator Linear - Linear - Comparators - LM2903AVQDRQ1 Dual 36V SOIC Linear Comparator IC Linear - Comparators Comparator, Differential, Dual, Soic-8; Comparator Type Texas Instruments Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 30 volts 2 to 36 volts 2 to 36 volts 2 to 36 volts
VOS 7 millivolts 2 millivolts 2 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data