Texas Instruments Electronic Surplus - LM2903AVQDR LM2903AVQDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198208-LM2903AVQDR Packaging: Reel Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Drain, TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 2mV at 32V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LM2903 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198208-LM2903AVQDR Packaging: Reel Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Drain, TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 2mV at 32V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LM2903 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2903AVQDR - 1198208-LM2903AVQDR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2903AVQDR
1198208-LM2903AVQDR
Electronic Surplus - LM2903AVQDR 1198208-LM2903AVQDR
Manufacturer: Texas Instruments Win Source Part Number: 1198208-LM2903AVQDR Packaging: Reel Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Drain, TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 2mV at 32V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LM2903 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198208-LM2903AVQDR
Packaging: Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 2mV at 32V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LM2903
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198208-LM2903AVQDR
Product Name Electronic Surplus - LM2903AVQDR
Unlock Full Specs
to access all available technical data