The LM2902NS is a quad operational amplifier designed for use in a variety of applications, including transducer amplifiers and DC amplification blocks. It operates from a single supply voltage ranging from 3 V to 30 V, or dual supplies with a maximum differential input voltage of 32 V. The device features a low supply current drain of 0.8 mA, which remains independent of the supply voltage. Key specifications include a common-mode input voltage range that includes ground, allowing for direct sensing near ground levels. The input offset voltage is typically 3 mV, with input bias current at 20 nA and input offset current at 2 nA. The open-loop differential voltage amplification is rated at 100 V/mV. The LM2902NS is characterized for operation over a temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications. This operational amplifier is particularly useful in single-supply voltage systems, providing a straightforward solution for interfacing with standard digital systems without the need for additional power supplies.
QUAD OP-AMP, 10000uV OFFSET-MAX, 1.2MHz BAND WIDTH, PDSO14 Product overview: LM2902NS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902NS can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM2902NS | LM2902NS | LM2902NS | LM2902NS |
| Product Name | Quad 1.2MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |
| Bandwidth | 1.2 MHz | |||
| Package Type | SOP | SOIC; SOIC14 | SOIC; 14-SOIC (0.209\", 5.30mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Source Current (IS) | 1.4 milliamps |