Texas Instruments LM2902 Quadruple Operational Amplifier LM2902NE4

Description
Quadruple Operational Amplifier 14-PDIP -40 to 125
Request a Quote
Description
Quadruple Operational Amplifier 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple operational amplifier in 14-pin PDIP package with a supply voltage range of 3V to 30V, input offset voltage maximum of 7mV, input bias current of 20nA typical and 250nA maximum, and operating temperature range from -40°C to +125°C. The device is designed for industrial applications and features a common-mode input range that includes ground. It is a drop-in replacement for LM2902 variants and is unity-gain stable.

Datasheet Summary
Powered by GS/AI

Quadruple operational amplifier in 14-pin PDIP package with a supply voltage range of 3V to 30V, input offset voltage maximum of 7mV, input bias current of 20nA typical and 250nA maximum, and operating temperature range from -40°C to +125°C. The device is designed for industrial applications and features a common-mode input range that includes ground. It is a drop-in replacement for LM2902 variants and is unity-gain stable.

Suppliers

Company
Product
Description
Supplier Links
LM2902 Quadruple Operational Amplifier - LM2902NE4 - Texas Instruments
Dallas, TX, United States
LM2902 Quadruple Operational Amplifier
LM2902NE4
LM2902 Quadruple Operational Amplifier LM2902NE4
Quadruple Operational Amplifier 14-PDIP -40 to 125

Quadruple Operational Amplifier 14-PDIP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM2902NE4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM2902NE4-ND
Instrumentation, Op Amps, Buffer Amps 296-LM2902NE4-ND
IC OP AMP 4CH 14-PDIP

IC OP AMP 4CH 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902NE4
Instrumentation, OP Amps, Buffer Amps LM2902NE4
General Purpose Amplifier 4 Circuit Push-Pull, No 14-PDIP

General Purpose Amplifier 4 Circuit Push-Pull, No 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902NE4
Operational Amplifiers - Op Amps LM2902NE4
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp

Operational Amplifiers - Op Amps Quad General-Purpose Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902NE4
Integrated Circuits (ICs) - Linear - Amplifiers LM2902NE4
QUAD, 26-V, 1.2-MHZ OPERATIONAL

QUAD, 26-V, 1.2-MHZ OPERATIONAL

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902NE4 296-LM2902NE4-ND LM2902NE4 LM2902NE4 LM2902NE4
Product Name LM2902 Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 volts
VOS 7 millivolts 2 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data