Texas Instruments Standard Linear and Logic Op Amp, Quad Low Power, 2902, Dip14; No. Of Amplifiers Texas Instruments LM2902N.

Description
OP AMP, QUAD LOW POWER, 2902, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OP AMP, QUAD LOW POWER, 2902, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Op Amp, Quad Low Power, 2902, Dip14; No. Of Amplifiers Texas Instruments - 87AH5792 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad Low Power, 2902, Dip14; No. Of Amplifiers Texas Instruments
87AH5792
Op Amp, Quad Low Power, 2902, Dip14; No. Of Amplifiers Texas Instruments 87AH5792
OP AMP, QUAD LOW POWER, 2902, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, QUAD LOW POWER, 2902, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Operational Amplifiers
Product Number 87AH5792
Product Name Op Amp, Quad Low Power, 2902, Dip14; No. Of Amplifiers Texas Instruments
Standards RoHS
Supply Voltage (VS) 3 to 26 volts
Slew Rate 0.5000 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HTSSOP Special Purpose Amplifier Ic - 771-BUF12800AIPWPG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Package Type Rail/Tube
View Details
2 suppliers
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2444516P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details