Quadruple operational amplifier with a 3V to 30V supply range, 5mV maximum input offset voltage at 25°C, 2kV HBM and 1.5kV CDM ESD rating, and integrated EMI/RF filtering. Available in a 14-pin SOIC package measuring 8.65mm × 6mm, with an operating temperature range of -40°C to +125°C.
Quadruple Operational Amplifier, Enhanced Voltage 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877269-LM2902KVQDRG4
Series: Automotive, AEC-Q100
Features: Amplifier 4 Circuit
Package: Reel - TR
Family Name: LM2902
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-31658-6, 296-31658-2, LM2902KVQDRG4-ND, 296-31658-1
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.2MHz BW, 3mV Vos, 13V Op, 14-SOIC Product overview: LM2902KVQDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KVQDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Op Amp Enh Vltg
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902KVQDRG4 | 877269-LM2902KVQDRG4 | LM2902KVQDRG4 | 296-31658-2-ND | 687-LM2902KVQDRG4 | LM2902KVQDRG4 | LM2902KVQDRG4 | LM2902KVQDRG4 | LM2902KVQDRG4 |
| Product Name | LM2902KV Quadruple Operational Amplifier, Enhanced Voltage | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KVQDRG4 | Instrumentation, Op Amps, Buffer Amps | Quad 1.2MHz 13V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 volts | ||||||
| VOS | 7 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 60 dB |