Texas Instruments LM2902K Quadruple Operational Amplifier LM2902KNSR

Description
Quadruple Operational Amplifier 14-SO -40 to 125
Request a Quote
Description
Quadruple Operational Amplifier 14-SO -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple operational amplifier with a 3V to 30V supply range, input offset voltage maximum of 7mV, input bias current of 50nA maximum across -40°C to +125°C, ESD rating of 2kV HBM and 1.5kV CDM, and integrated EMI and RF filters. Packaged in a 14-pin SOP with dimensions of 10.3mm × 7.8mm and an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

Quadruple operational amplifier with a 3V to 30V supply range, input offset voltage maximum of 7mV, input bias current of 50nA maximum across -40°C to +125°C, ESD rating of 2kV HBM and 1.5kV CDM, and integrated EMI and RF filters. Packaged in a 14-pin SOP with dimensions of 10.3mm × 7.8mm and an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM2902K Quadruple Operational Amplifier - LM2902KNSR - Texas Instruments
Dallas, TX, United States
LM2902K Quadruple Operational Amplifier
LM2902KNSR
LM2902K Quadruple Operational Amplifier LM2902KNSR
Quadruple Operational Amplifier 14-SO -40 to 125

Quadruple Operational Amplifier 14-SO -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KNSR - 1198193-LM2902KNSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KNSR
1198193-LM2902KNSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KNSR 1198193-LM2902KNSR
Manufacturer: Texas Instruments Win Source Part Number: 1198193-LM2902KNSR Packaging: Reel Mounting Style: SMD Supply Current: 1.4mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LM2902 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V

Manufacturer: Texas Instruments
Win Source Part Number: 1198193-LM2902KNSR
Packaging: Reel
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM2902
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V

Buy Now
 - LM2902KNSR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 1.2MHz 13V Operational Amplifier IC
687-LM2902KNSR
Quad 1.2MHz 13V Operational Amplifier IC 687-LM2902KNSR
Quad Op Amp, 1.2MHz BW, 13V, 4-Ch, SOP, -40 to 125C Product overview: LM2902KNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KNSR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 13V, 4-Ch, SOP, -40 to 125C Product overview: LM2902KNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18442-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18442-1-ND
Instrumentation, Op Amps, Buffer Amps 296-18442-1-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18442-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18442-2-ND
Instrumentation, Op Amps, Buffer Amps 296-18442-2-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KNSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902KNSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902KNSR
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902KNSR
Operational Amplifiers - Op Amps LM2902KNSR
Operational Amplifiers - Op Amps Quad General-Purpose

Operational Amplifiers - Op Amps Quad General-Purpose

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902KNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902KNSR
Instrumentation, OP Amps, Buffer Amps LM2902KNSR
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902KNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902KNSR
Integrated Circuits (ICs) - Linear - Amplifiers LM2902KNSR
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902KNSR 1198193-LM2902KNSR LM2902KNSR 687-LM2902KNSR 296-18442-1-ND LM2902KNSR LM2902KNSR LM2902KNSR LM2902KNSR
Product Name LM2902K Quadruple Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KNSR Quad 1.2MHz 13V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 13 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data