Texas Instruments LM2902K Quadruple Operational Amplifier LM2902KN

Description
Quadruple Operational Amplifier 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2902K Quadruple Operational Amplifier - LM2902KN - Texas Instruments
Dallas, TX, United States
LM2902K Quadruple Operational Amplifier
LM2902KN
LM2902K Quadruple Operational Amplifier LM2902KN
Quadruple Operational Amplifier 14-PDIP -40 to 125

Quadruple Operational Amplifier 14-PDIP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KN - 803752-LM2902KN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KN
803752-LM2902KN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KN 803752-LM2902KN
Manufacturer: Texas Instruments Win Source Part Number: 803752-LM2902KN Packaging: Tube Mounting Style: Through Hole Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Supply: 1.4mA Current - Output / Channel: 60mA Voltage - Supply, Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: LM2902

Manufacturer: Texas Instruments
Win Source Part Number: 803752-LM2902KN
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Current - Output / Channel: 60mA
Voltage - Supply, Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: LM2902

Buy Now
Singapore, Singapore
Quad Through-Hole 1.2MHz 13V Operational Amplifier IC
687-LM2902KN
Quad Through-Hole 1.2MHz 13V Operational Amplifier IC 687-LM2902KN
Quad Op Amp, 1.2MHz BW, 13V, PDIP, Through Hole Product overview: LM2902KN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 1.2MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 1.2MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KN can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 13V, PDIP, Through Hole Product overview: LM2902KN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 1.2MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 1.2MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18441-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18441-5-ND
Instrumentation, Op Amps, Buffer Amps 296-18441-5-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902KN
Operational Amplifiers - Op Amps LM2902KN
Operational Amplifiers - Op Amps Quad General-Purpose

Operational Amplifiers - Op Amps Quad General-Purpose

Buy Now Datasheet
Op Amp Quad Gp ±13V/26V 14-Pin; Svhc Texas Instruments - 29AH6272 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp Quad Gp ±13V/26V 14-Pin; Svhc Texas Instruments
29AH6272
Op Amp Quad Gp ±13V/26V 14-Pin; Svhc Texas Instruments 29AH6272
OP AMP QUAD GP ±13V/26V 14-PIN; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP QUAD GP ±13V/26V 14-PIN; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902KN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902KN
Integrated Circuits (ICs) - Linear - Amplifiers LM2902KN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2902KN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902KN
Instrumentation, OP Amps, Buffer Amps LM2902KN
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902KN 803752-LM2902KN 687-LM2902KN 296-18441-5-ND LM2902KN 29AH6272 LM2902KN LM2902KN
Product Name LM2902K Quadruple Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KN Quad Through-Hole 1.2MHz 13V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp Quad Gp ±13V/26V 14-Pin; Svhc Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 13 volts 26 volts
VOS 7 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers