Quadruple operational amplifier with a supply range of 3V to 36V, input offset voltage maximum of 7mV, input bias current of 50nA maximum across -40°C to +125°C, and integrated EMI and RF filtering. HBM ESD rating of 2kV and CDM rating of 1.5kV. Packaged in 14-pin SSOP with dimensions of 6.2mm × 7.8mm. Operating temperature range from -40°C to +125°C.
Quadruple Operational Amplifier 14-SSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM2902KDBE4 |
| Product Name | LM2902K Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 26 volts |
| VOS | 7 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 50 dB |