Texas Instruments LM2902-EP Enhanced Product Quadruple Operational Amplifier LM2902KAVQPWREP

Description
Enhanced Product Quadruple Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2902-EP Enhanced Product Quadruple Operational Amplifier - LM2902KAVQPWREP - Texas Instruments
Dallas, TX, United States
LM2902-EP Enhanced Product Quadruple Operational Amplifier
LM2902KAVQPWREP
LM2902-EP Enhanced Product Quadruple Operational Amplifier LM2902KAVQPWREP
Enhanced Product Quadruple Operational Amplifier 14-TSSOP -40 to 125

Enhanced Product Quadruple Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22164-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22164-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22164-2-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 16V TSSOP Operational Amplifier IC
687-LM2902KAVQPWREP
Quad 1.2MHz 16V TSSOP Operational Amplifier IC 687-LM2902KAVQPWREP
Quad Op Amp, 1.2MHz BW, 16V, 4Ch, TSSOP, -40 to 125C Product overview: LM2902KAVQPWREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KAVQPWREP can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, 4Ch, TSSOP, -40 to 125C Product overview: LM2902KAVQPWREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KAVQPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KAVQPWREP - 1053481-LM2902KAVQPWREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KAVQPWREP
1053481-LM2902KAVQPWREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KAVQPWREP 1053481-LM2902KAVQPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1053481-LM2902KAVQPW REP Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1053481-LM2902KAVQPWREP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902KAVQPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902KAVQPWREP
Integrated Circuits (ICs) - Linear - Amplifiers LM2902KAVQPWREP
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2902KAVQPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902KAVQPWREP
Instrumentation, OP Amps, Buffer Amps LM2902KAVQPWREP
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KAVQPWREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902KAVQPWREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902KAVQPWREP
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902KAVQPWREP
Operational Amplifiers - Op Amps LM2902KAVQPWREP
Operational Amplifiers - Op Amps Mil Enhance Quad Op Amp

Operational Amplifiers - Op Amps Mil Enhance Quad Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902KAVQPWREP 296-22164-2-ND 687-LM2902KAVQPWREP 1053481-LM2902KAVQPWREP LM2902KAVQPWREP LM2902KAVQPWREP LM2902KAVQPWREP LM2902KAVQPWREP
Product Name LM2902-EP Enhanced Product Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1.2MHz 16V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KAVQPWREP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
VOS 4.5 millivolts 3 millivolts 3 millivolts
CMRR 50 dB
GBW 1.2 MHz 1.2 MHz 1.2 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Input Voltage Noise (Vn) 35 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details