Quadruple operational amplifier with a supply range of 3V to 36V, input offset voltage maximum of 2mV, input bias current of 50nA maximum across -40°C to +125°C, ESD rating of 2kV HBM and 1.5kV CDM, and integrated EMI and RF filtering, housed in a 14-pin TSSOP package measuring 5mm × 6.4mm with an operating temperature range of -40°C to +125°C.
Quadruple Operational Amplifier, Enhanced Voltage 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 2000uV Offset-Max, BIPolar, PDSO14
Quad Op Amp, 1.2MHz BW, 26V Max, 4 Ch, TSSOP, SMT Product overview: LM2902KAVQPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 26V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 26V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KAVQPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198191-LM2902KAVQPW
Packaging: Reel
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LM2902
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Gen Purp 2kV ESD Protection
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902KAVQPWR | LM2902KAVQPWR | 687-LM2902KAVQPWR | 1198191-LM2902KAVQPWR | 296-28750-2-ND | LM2902KAVQPWR | LM2902KAVQPWR | LM2902KAVQPWR | LM2902KAVQPWR | LM2902KAVQPWR |
| Product Name | LM2902KAV Quadruple Operational Amplifier, Enhanced Voltage | Quad 1.2MHz 26V TSSOP Operational Amplifier IC | Electronic Surplus - LM2902KAVQPWR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 volts | 3 volts | ||||||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 60 dB |