Quadruple Operational Amplifier, Enhanced Voltage 14-SOIC -40 to 125
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.2MHz BW, 13V, 14-SOIC, 4Ch Product overview: LM2902KAVQDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KAVQDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198190-LM2902KAVQDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM2902KAV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 60mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.2MHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM2902YD; MC33079YD; TSH24ID;
Introduction Date: February 28, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Op Amp Enh Vltg
IC OPAMP GP 1.2MHZ 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2902KAVQDRG4 | 296-22618-2-ND | 687-LM2902KAVQDRG4 | 1198190-LM2902KAVQDRG4 | LM2902KAVQDRG4 | LM2902KAVQDRG4 | LM2902KAVQDRG4 | LM2902KAVQDRG4 | 815-LM2902KAVQDRG4 |
| Product Name | LM2902KAV Quadruple Operational Amplifier, Enhanced Voltage | Instrumentation, Op Amps, Buffer Amps | Quad 1.2MHz 13V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KAVQDRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 1.2MHZ 14SOIC |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 volts | ||||||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 60 dB |