Automotive Catalog Quad Differential Comparator, Enhanced Voltage 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018917-LM2901VQPWRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quad Comparator, 18V, 0.3us, 4Ch, 125C, TSSOP Product overview: LM2901VQPWRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VQPWRQ1 can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 7000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC QUAD DIFF COMPARATOR 14-TSSOP
Analog Comparators AtoCtQuadPur+Dffrntl
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2901VQPWRQ1 | 018917-LM2901VQPWRQ1 | 692-LM2901VQPWRQ1 | LM2901VQPWRQ1 | LM2901VQPWRQ1 | LM2901VQPWRQ1 | LM2901VQPWRQ1 |
| Product Name | LM2901V-Q1 Automotive Catalog Quad Differential Comparator, Enhanced Voltage | Linear - Linear - Comparators - LM2901VQPWRQ1 | Quad 18V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |