The LM2901VQPWR is a quad differential comparator in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, operating over a temperature range of -40 to 125°C with a supply voltage of 2 to 30V. It features a maximum input offset voltage of 15mV, an input bias current of 25nA, a response time of 1.3µsec, and output compatibility with TTL, MOS, and CMOS logic. The device supports a common-mode input voltage range that includes ground and a differential input voltage range up to ±30V. ESD protection meets HBM rating of 2000V.
Quad Differential Comparator, Enhanced Voltage 14-TSSOP -40 to 125
Quad Comparator IC, 16V, 2.5-32V, 0.3us, 4-Ch, 14-TSSOP Product overview: LM2901VQPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 32V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 32V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VQPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1053471-LM2901VQPWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 32V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC DIFF COMPARATOR QUAD 14-TSSOP
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Analog Comparators Quad Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2901VQPWR | 692-LM2901VQPWR | 1053471-LM2901VQPWR | LM2901VQPWR | LM2901VQPWR | LM2901VQPWR |
| Product Name | LM2901V Quad Differential Comparator, Enhanced Voltage | Quad 16V 32V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM2901VQPWR | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 32 volts | 5 to 32 volts | 2 to 32 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |