The LM2901V-Q1 is a quadruple automotive-grade voltage comparator designed for use in automotive and industrial applications, operating from single or dual supplies with a total supply voltage range of 2 V to 32 V. It is qualified to AEC-Q100 Grade 1 with an ambient operating temperature range of -40°C to 125°C. The device comes in a 14-pin SOIC package measuring 3.91 mm by 8.65 mm, with an open-collector output compatible with TTL, MOS, and CMOS logic. It features a common-mode input voltage range that includes ground, a differential input voltage range up to ±36 V, and an input bias current of 25 nA typical. ESD classification is HBM Level 2 and CDM C3. The device supports functional safety documentation for system design.
Automotive Catalog Quad Differential Comparator, Enhanced Voltage 14-SOIC -40 to 125
Quad Comparator, 18V, 125°C, SOIC, TTL Output Product overview: LM2901VQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VQDRQ1 can be used for catalog matching and distributor lookup.
Analog Comparators Auto Cat Quad Diff Comp Enh Vltg
IC COMPARATOR DIFF QUAD 14SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2901VQDRQ1 | 692-LM2901VQDRQ1 | LM2901VQDRQ1 | LM2901VQDRQ1 | LM2901VQDRQ1 | LM2901VQDRQ1 |
| Product Name | LM2901V-Q1 Automotive Catalog Quad Differential Comparator, Enhanced Voltage | Quad 18V SOIC Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | ||||
| VOS | 7 millivolts | 7 millivolts |