The LM2901V-Q1 is a quadruple automotive-grade voltage comparator designed for operation in automotive and industrial applications. It operates from single or dual supplies with a total supply voltage range of 2V to 32V and is qualified for the AEC-Q100 Grade 1 temperature range of -40°C to 125°C. The device is packaged in a 14-pin SOIC with dimensions of 3.91mm × 8.65mm. It features a common-mode input voltage range that includes ground, output compatibility with TTL, MOS, and CMOS logic, and an HBM ESD classification of Class 2. Input bias current is 25nA typical, and the maximum input offset voltage over temperature is ±15mV.
Automotive Catalog Quad Differential Comparator, Enhanced Voltage 14-SOIC -40 to 125
Quad Comparator IC, 36V, 125°C, SOIC, TTL Output Product overview: LM2901VQDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901VQDRG4Q1 can be used for catalog matching and distributor lookup.
IC COMPARATOR DIFF QUAD 14SOIC
Analog Comparators Quad Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901VQDRG4Q1 | 692-LM2901VQDRG4Q1 | LM2901VQDRG4Q1 | LM2901VQDRG4Q1 | LM2901VQDRG4Q1 |
| Product Name | LM2901V-Q1 Automotive Catalog Quad Differential Comparator, Enhanced Voltage | Quad 36V SOIC Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts |