Quad Differential Comparator, Enhanced Voltage 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198180-LM2901VQDR
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM2901
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 2 V ~ 32 V, ±1 V ~ 16 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 7mV @ 32V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): LM339D; LM339D-T; MC3302D;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Analog Comparators Quad Differential
IC DIFF COMPARATOR QUAD 14-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901VQDR | 1198180-LM2901VQDR | LM2901VQDR | LM2901VQDR | LM2901VQDR |
| Product Name | LM2901V Quad Differential Comparator, Enhanced Voltage | Linear - Linear - Comparators - LM2901VQDR | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 32 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |