Quad Differential Comparator 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198175-LM2901PWRG4
Packaging: Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 7mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Alternative Parts (Cross-Reference): AS339GTR-E1; LM2901PWLE; AS339MTR-E1;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM2901
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 30V, ±1V ~ 15V
Current - Quiescent (Maximum): 2.5mA
Quad Comparator IC, 30V, 1.3us, 14-TSSOP, SM Product overview: LM2901PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901PWRG4 can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC DIFF COMPARATOR QUAD 14-TSSOP
Analog Comparators Quad Differential Comparator
DIFFERENTIAL COMPARATOR, 300NS, TSSOP14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901PWRG4 | 1198175-LM2901PWRG4 | 692-LM2901PWRG4 | LM2901PWRG4 | LM2901PWRG4 | LM2901PWRG4 | 34AH0937 |
| Product Name | LM2901 Quad Differential Comparator | Linear - Linear - Comparators - LM2901PWRG4 | Quad 30V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Differential Comparator, 300Ns, Tssop14; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |