Quad differential comparator with four independent comparators, designed to operate from a single power supply over a wide voltage range. The device is available in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, with an operating temperature range of -40°C to 125°C. It features a maximum supply voltage of 36V, a typical supply current of 200µA per comparator, a low input bias current of 3.5nA, and a response time of 1µsec. The output is compatible with TTL, MOS, and CMOS logic, and the common-mode input voltage range includes ground. The device meets ESD HBM rating of 2kV.
Quad Differential Comparator 14-TSSOP -40 to 125
Quad Comparator IC, 30V, 1.3us, 4-Ch, TTL Out, TSSOP Product overview: LM2901PWG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901PWG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071151-LM2901PWG4
Packaging: Tube/Rail
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Sensing & Instrumentation
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC DIFF COMPARATOR QUAD 14-TSSOP
Analog Comparators Quad Differential Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2901PWG4 | 692-LM2901PWG4 | 071151-LM2901PWG4 | LM2901PWG4 | LM2901PWG4 | LM2901PWG4 |
| Product Name | LM2901 Quad Differential Comparator | Quad 30V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM2901PWG4 | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |