The LM2901-N is a low-power, low-offset voltage quad comparator designed for single or split power supply operation, with a supply voltage range of 2 V to 36 V or ±1 V to ±18 V. It features a maximum offset voltage of 3 mV, a supply current drain of 0.8 mA independent of supply voltage, and input common-mode voltage range that includes ground. The device is available in a 14-pin PDIP package measuring 19.177 mm × 6.35 mm, with operation across a temperature range of -40 °C to 85 °C. Outputs are compatible with TTL, DTL, ECL, MOS, and CMOS logic systems.
Low Power Low Offset Voltage Quad Comparator 14-PDIP
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
IC COMPARATOR QUAD VOLT 14-DIP
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-PDIP
Comparator General Purpose Open-Collector, Rail-to-Rail 14-PDIP
| Texas Instruments | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901N/PB | LM2901N/PB | LM2901N/PB | LM2901N/PB |
| Product Name | LM2901-N Low Power Low Offset Voltage Quad Comparator | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Open Collector, Open Drain |