Texas Instruments Integrated Circuits(ICs) LM2901D

Description
Manufacturer: Texas Instruments Win Source Part Number: 094536-LM2901D Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 50 Catalog: Comparators - 4+ elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 30 V ±1 V ~ 15 V Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Sensing & Instrumentation
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 094536-LM2901D Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 50 Catalog: Comparators - 4+ elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 30 V ±1 V ~ 15 V Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Sensing & Instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 094536-LM2901D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
094536-LM2901D
Integrated Circuits(ICs) 094536-LM2901D
Manufacturer: Texas Instruments Win Source Part Number: 094536-LM2901D Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 50 Catalog: Comparators - 4+ elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 30 V ±1 V ~ 15 V Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 094536-LM2901D
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 50
Catalog: Comparators - 4+ elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 30 V ±1 V ~ 15 V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Sensing & Instrumentation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 094536-LM2901D
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data