Texas Instruments LM2901AV-Q1 Automotive Catalog Quad Differential Comparator LM2901AVQDRG4Q1

Description
Automotive Catalog Quad Differential Comparator 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quad Differential Comparator 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2901AV-Q1 Automotive Catalog Quad Differential Comparator - LM2901AVQDRG4Q1 - Texas Instruments
Dallas, TX, United States
LM2901AV-Q1 Automotive Catalog Quad Differential Comparator
LM2901AVQDRG4Q1
LM2901AV-Q1 Automotive Catalog Quad Differential Comparator LM2901AVQDRG4Q1
Automotive Catalog Quad Differential Comparator 14-SOIC -40 to 125

Automotive Catalog Quad Differential Comparator 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 959557-LM2901AVQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
959557-LM2901AVQDRG4Q1
Integrated Circuits (ICs) - Linear - Comparators 959557-LM2901AVQDRG4Q1
Win Source Part Number: 959557-LM2901AVQDRG4 Q1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: Differential Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 20mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LM339AMX/NOPB; LM339AMX; LM239ADT; LM239AQDRQ1; LM239DT; LM2901YDT; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM2901AVQDRG4Q1-ND,2 96-24703-1,296-24703 -2,296-24703-6,-296- 24703-1-ND,-LM2901AV QDRG4Q1-NDR Base Product Number: LM2901

Win Source Part Number: 959557-LM2901AVQDRG4Q1
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: Differential
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM339AMX/NOPB; LM339AMX; LM239ADT; LM239AQDRQ1; LM239DT; LM2901YDT;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM2901AVQDRG4Q1-ND,296-24703-1,296-24703-2,296-24703-6,-296-24703-1-ND,-LM2901AVQDRG4Q1-NDR
Base Product Number: LM2901

Buy Now Datasheet
Singapore, Singapore
Quad 36V SOIC Linear Comparator IC
692-LM2901AVQDRG4Q1
Quad 36V SOIC Linear Comparator IC 692-LM2901AVQDRG4Q1
Quad Diff Comparator, 36V, 125C, 4Ch, SOIC, TTL Out Product overview: LM2901AVQDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQDRG4Q1 can be used for catalog matching and distributor lookup.

Quad Diff Comparator, 36V, 125C, 4Ch, SOIC, TTL Out Product overview: LM2901AVQDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LM2901AVQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2901AVQDRG4Q1
Linear - Comparators LM2901AVQDRG4Q1
IC COMPARATOR DIFF QUAD 14SOIC

IC COMPARATOR DIFF QUAD 14SOIC

Supplier's Site Datasheet
Comparators - LM2901AVQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901AVQDRG4Q1
Comparators LM2901AVQDRG4Q1
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC

Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LM2901AVQDRG4Q1 959557-LM2901AVQDRG4Q1 692-LM2901AVQDRG4Q1 LM2901AVQDRG4Q1 LM2901AVQDRG4Q1
Product Name LM2901AV-Q1 Automotive Catalog Quad Differential Comparator Integrated Circuits (ICs) - Linear - Comparators Quad 36V SOIC Linear Comparator IC Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 32 volts 2 to 36 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data