Texas Instruments LM2900 Quadruple Operational Amplifier LM2900D

Description
Quadruple Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
Quadruple Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple Norton operational amplifier in 14-pin SOIC package, characterized for operation from -40°C to 85°C with a supply voltage range of 4.5 V to 32 V single supply or ±2.2 V to ±16 V dual supply. Features include wide bandwidth, large output voltage swing, output short-circuit protection, internal frequency compensation, and low input bias current. Supplied in tube packaging with a maximum operating temperature of 85°C and lead finish of NIPDAU.

Datasheet Summary
Powered by GS/AI

Quadruple Norton operational amplifier in 14-pin SOIC package, characterized for operation from -40°C to 85°C with a supply voltage range of 4.5 V to 32 V single supply or ±2.2 V to ±16 V dual supply. Features include wide bandwidth, large output voltage swing, output short-circuit protection, internal frequency compensation, and low input bias current. Supplied in tube packaging with a maximum operating temperature of 85°C and lead finish of NIPDAU.

Suppliers

Company
Product
Description
Supplier Links
LM2900 Quadruple Operational Amplifier - LM2900D - Texas Instruments
Dallas, TX, United States
LM2900 Quadruple Operational Amplifier
LM2900D
LM2900 Quadruple Operational Amplifier LM2900D
Quadruple Operational Amplifier 14-SOIC -40 to 85

Quadruple Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
 - LM2900D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, BIPolar, PDSO14

Operational Amplifier, 4 Func, BIPolar, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321643-LM2900D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321643-LM2900D
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321643-LM2900D
Manufacturer: Texas Instruments Win Source Part Number: 1321643-LM2900D Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 4 Standard Package: 50 Mounting: Surface Mount Amplifier Type: General Purpose Slew Rate: 20V/µs Gain Bandwidth Product: 2.5 MHz Current - Input Bias: 30 nA Current - Supply: 6.2mA (x4 Channels) Current - Output / Channel: 18 mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TEXTISLM2900D,LM2900 DG4-ND,2156-LM2900D, LM2900DE4-ND,296-333 08-5,LM2900DE4,LM290 0D-ND,LM2900DG4 Base Product Number: LM2900 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.4 V Voltage - Supply Span (Max): 32 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321643-LM2900D
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 30 nA
Current - Supply: 6.2mA (x4 Channels)
Current - Output / Channel: 18 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TEXTISLM2900D,LM2900DG4-ND,2156-LM2900D,LM2900DE4-ND,296-33308-5,LM2900DE4,LM2900D-ND,LM2900DG4
Base Product Number: LM2900
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.4 V
Voltage - Supply Span (Max): 32 V

Buy Now Datasheet
Singapore, Singapore
Quad SMD 2.5MHz 16V Operational Amplifier IC
687-LM2900D
Quad SMD 2.5MHz 16V Operational Amplifier IC 687-LM2900D
Quad Op Amp, 2.5MHz BW, 16V, SOIC, Surface Mount Product overview: LM2900D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 2.5MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 2.5MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2900D can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.5MHz BW, 16V, SOIC, Surface Mount Product overview: LM2900D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 2.5MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 2.5MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2900D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33308-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33308-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33308-5-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2900D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2900D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2900D
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2900D
Operational Amplifiers - Op Amps LM2900D
Operational Amplifiers - Op Amps Quadruple Oper Amplifier

Operational Amplifiers - Op Amps Quadruple Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2900D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2900D
Instrumentation, OP Amps, Buffer Amps LM2900D
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2900D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2900D
Integrated Circuits (ICs) - Linear - Amplifiers LM2900D
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2900D LM2900D 1321643-LM2900D 687-LM2900D 296-33308-5-ND LM2900D LM2900D LM2900D LM2900D
Product Name LM2900 Quadruple Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Quad SMD 2.5MHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 32 volts 16 volts
Quiescent Current (IQ) 2500 microamps
GBW 2.5 MHz 2.5 MHz 2.5 MHz
Slew Rate 20 V/µs 20 V/µs 20 V/µs 20 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data