40W 1Ch Audio Amp, TO-220, 8MHz, 115dB Gain, 30V Dual Supply Product overview: LM2876TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40W, 8MHz, 30V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 40W, 8MHz, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM2876TF can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 82528-LM2876TF
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 40W x1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-11 Isolated
Dimension: TO-220-11 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 60 V, ±10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM2876TF | 82528-LM2876TF | LM2876TF |
| Product Name | Dual 40W 8MHz 30V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM2876TF | Audio Amplifiers |
| Bandwidth | 8 MHz | ||
| Supply Voltage (VS) | 20 to 60 volts | 20 to 60 volts | 20 to 30 volts |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | Rail/Tube | TO-220; TO-220-11 Isolated | TO-220; TO-220-11 Full Pack Formed Leads |