Amplifier IC 1-Channel (Mono) Class AB TO-220-11
IC AMP CLSS AB MONO 40W TO220-11
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
IC AMP CLSS AB MONO 40W TO220-11
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM2876T/NOPB-ND | LM2876T/NOPB | LM2876T/NOPB | LM2876T/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 20 to 60 volts | 20 to 30 volts | 30 to 20 volts | |
| Output Power | 40 watts | 40 watts | 40 watts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |