Texas Instruments PMIC - PMIC - Voltage Reference - LM285BXM-2.5 LM285BXM-2.5

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710778-LM285BXM-2.5 Manufacturer Homepage: www.national.com Reference case: SOP8 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710778-LM285BXM-2.5 Manufacturer Homepage: www.national.com Reference case: SOP8 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM285BXM-2.5 - 710778-LM285BXM-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285BXM-2.5
710778-LM285BXM-2.5
PMIC - PMIC - Voltage Reference - LM285BXM-2.5 710778-LM285BXM-2.5
Manufacturer: National Semiconductor (TI) Win Source Part Number: 710778-LM285BXM-2.5 Manufacturer Homepage: www.national.com Reference case: SOP8 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 710778-LM285BXM-2.5
Manufacturer Homepage: www.national.com
Reference case: SOP8
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 710778-LM285BXM-2.5
Product Name PMIC - PMIC - Voltage Reference - LM285BXM-2.5
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Beamless Schottky Diodes—Pairs and Quads - DMF3926-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Rectifier Diode - 1N5418C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 400 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers