DC-DC Regulator 3A 2.5V Fixed Output 3V-5.5V In TSSOP Product overview: LM2853MH-2.5/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 2.5V, 3V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 2.5V, 3V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2853MH-2.5/NOP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM2853MH-2.5/NOPB |
| Product Name | 3A 2.5V 3V TSSOP DC-DC Converter IC |
| Package Type | Other; TSSOP |
| Output Voltage | 2.5 volts |
| Input Voltage | 5.5 volts |