Texas Instruments Standard Linear and Logic Switching Reg, Sync Buck, 1.2V, 3A; Topology Texas Instruments LM2853MH-1.2/NOPB

Description
SWITCHING REG, SYNC BUCK, 1.2V, 3A; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes
Description
SWITCHING REG, SYNC BUCK, 1.2V, 3A; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Reg, Sync Buck, 1.2V, 3A; Topology Texas Instruments - 29AH6268 - Newark, An Avnet Company
Chicago, IL, United States
Switching Reg, Sync Buck, 1.2V, 3A; Topology Texas Instruments
29AH6268
Switching Reg, Sync Buck, 1.2V, 3A; Topology Texas Instruments 29AH6268
SWITCHING REG, SYNC BUCK, 1.2V, 3A; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

SWITCHING REG, SYNC BUCK, 1.2V, 3A; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH6268
Product Name Switching Reg, Sync Buck, 1.2V, 3A; Topology Texas Instruments
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details