Texas Instruments Standard Linear and Logic Topology Texas Instruments LM2852YMXA-2.5/NOPB.

Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.85V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:2A; Switching Frequency:1.5MHz; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.85V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:2A; Switching Frequency:1.5MHz; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Topology Texas Instruments - 15AC3235 - Newark, An Avnet Company
Chicago, IL, United States
Topology Texas Instruments
15AC3235
Topology Texas Instruments 15AC3235
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.85V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:2A; Switching Frequency:1.5MHz; Operating Temperature Max:125°C RoHS Compliant: Yes

Topology:Synchronous Buck (Step Down); Input Voltage Min:2.85V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSSOP; No. of Pins:14Pins; Output Current:2A; Switching Frequency:1.5MHz; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC3235
Product Name Topology Texas Instruments
Frequency 1.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details