Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2833XMYEVAL

Description
LM2833 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2833 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2833XMYEVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2833XMYEVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2833XMYEVAL-ND
LM2833 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM2833 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2833XMYEVAL - 778863-LM2833XMYEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2833XMYEVAL
778863-LM2833XMYEVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2833XMYEVAL 778863-LM2833XMYEVAL
Manufacturer: Texas Instruments Win Source Part Number: 778863-LM2833XMYEVAL Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: LM2833 Family Name: LM2833XMY Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778863-LM2833XMYEVAL
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: LM2833
Family Name: LM2833XMY
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 13, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2833XMYEVAL
Power Management IC Development Tools LM2833XMYEVAL
Power Management IC Development Tools 1.5MHz/3MHz 3.0A Step-Down DC-DC Switc

Power Management IC Development Tools 1.5MHz/3MHz 3.0A Step-Down DC-DC Switc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM2833XMYEVAL-ND 778863-LM2833XMYEVAL LM2833XMYEVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2833XMYEVAL Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products