Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2832YMY EVAL

Description
LM2832 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2832 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-46034-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-46034-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-46034-ND
LM2832 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM2832 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2832YMY EVAL - 778861-LM2832YMY EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2832YMY EVAL
778861-LM2832YMY EVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2832YMY EVAL 778861-LM2832YMY EVAL
Manufacturer: Texas Instruments Win Source Part Number: 778861-LM2832YMY EVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3.6 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 550kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: LM2832 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778861-LM2832YMY EVAL
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 3.6 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 550kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: LM2832
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 296-46034-ND 778861-LM2832YMY EVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2832YMY EVAL
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

TB,MBA,SM2,LE,50 OHM - TB-74 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576784 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP901A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers