LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 24-WQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LM27965SQX-M/NOPB |
| Product Name | LED Drivers |
| Number of Outputs | 9 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 4 volts |
| Output Current | 0.0300 amps |