LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 20mA 14-DSBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LM2795BL/NOPB |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 3.8 volts |
| Output Current | 0.0200 amps |