Texas Instruments High-Performance Analog 80mA 5.5V LED Driver IC LM2794TL/NOPB

Description
DC/DC Controller, 4-Ch, 80mA, 5.5V, Analog/PWM, Switched Cap LED Product overview: LM2794TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2794TL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, 4-Ch, 80mA, 5.5V, Analog/PWM, Switched Cap LED Product overview: LM2794TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2794TL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80mA 5.5V LED Driver IC
137-LM2794TL/NOPB
80mA 5.5V LED Driver IC 137-LM2794TL/NOPB
DC/DC Controller, 4-Ch, 80mA, 5.5V, Analog/PWM, Switched Cap LED Product overview: LM2794TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2794TL/NOPB can be used for catalog matching and distributor lookup.

DC/DC Controller, 4-Ch, 80mA, 5.5V, Analog/PWM, Switched Cap LED Product overview: LM2794TL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2794TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM2794TL/NOPB - 134441-LM2794TL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2794TL/NOPB
134441-LM2794TL/NOPB
PMIC - PMIC - LED Drivers - LM2794TL/NOPB 134441-LM2794TL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134441-LM2794TL/NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 515kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 3.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 14-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134441-LM2794TL/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 515kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 3.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 14-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LM2794TL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 20mA 14-DSBGA

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 20mA 14-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2794TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2794TL/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2794TL/NOPB
IC LED DRV RGLTR PWM 14DSBGA

IC LED DRV RGLTR PWM 14DSBGA

Supplier's Site
PMIC - LED Drivers - LM2794TL/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2794TL/NOPB
PMIC - LED Drivers LM2794TL/NOPB
IC LED DRIVER RGLTR DIM 14DSBGA

IC LED DRIVER RGLTR DIM 14DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LM2794TL/NOPB
LED Lighting Drivers LM2794TL/NOPB
LED Lighting Drivers Current Regulated Switched Capacitor LED Supply with Analog and PWM Brightness Control 14-DSBGA -30 to 85

LED Lighting Drivers Current Regulated Switched Capacitor LED Supply with Analog and PWM Brightness Control 14-DSBGA -30 to 85

Buy Now Datasheet
IC LED DRIVER RGLTR DIM 14DSBGA - 815-LM2794TL/NOPB - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER RGLTR DIM 14DSBGA
815-LM2794TL/NOPB
IC LED DRIVER RGLTR DIM 14DSBGA 815-LM2794TL/NOPB
IC LED DRIVER RGLTR DIM 14DSBGA

IC LED DRIVER RGLTR DIM 14DSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM2794TL/NOPB 134441-LM2794TL/NOPB LM2794TL/NOPBTR-ND LM2794TL/NOPB LM2794TL/NOPB LM2794TL/NOPB 815-LM2794TL/NOPB
Product Name 80mA 5.5V LED Driver IC PMIC - PMIC - LED Drivers - LM2794TL/NOPB LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers IC LED DRIVER RGLTR DIM 14DSBGA
Number of Channels 4 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Output Current 400 milliamps
View Details
LED Driver IC - AAT3132ITP-1-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 1897531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 volts
Number of Channels 1 #
View Details