LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 16mA 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 082651-LM2793LDX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 16mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SWITCHED CAPACITOR REGULATOR, 675kHz SWITCHING FREQ-MAX, DSO10, LLP-10 Product overview: LM2793LDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 675kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 675kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2793LDX can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 16MA 10WSON
IC LED DRIVER RGLTR DIM 10WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2793LDX-ND | 082651-LM2793LDX | 137-LM2793LDX | LM2793LDX | LM2793LDX |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LM2793LDX | 675kHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||
| Output Current | 16 milliamps | 16 milliamps | 16 milliamps |