Texas Instruments Standard Linear and Logic Buck 1.8V 1.6V Step-Down DC-DC Converter IC LM2773TL/NOPB

Description
Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA -30 to 85 Product overview: LM2773TL/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, 1.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, 1.6V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2773TL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA -30 to 85 Product overview: LM2773TL/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, 1.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, 1.6V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2773TL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1.8V 1.6V Step-Down DC-DC Converter IC - 739-LM2773TL/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.8V 1.6V Step-Down DC-DC Converter IC
739-LM2773TL/NOPB
Buck 1.8V 1.6V Step-Down DC-DC Converter IC 739-LM2773TL/NOPB
Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA -30 to 85 Product overview: LM2773TL/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, 1.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, 1.6V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2773TL/NOPB can be used for catalog matching and distributor lookup.

Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA -30 to 85 Product overview: LM2773TL/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.8V, 1.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.8V, 1.6V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2773TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2773TL/NOPB
Product Name Buck 1.8V 1.6V Step-Down DC-DC Converter IC
Output Voltage 1.8 volts
Input Voltage 5.5 volts
IOUT 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details