Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS LM2772SDEV

Description
Win Source Part Number: 1342062-LM2772SDEV Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 150mA Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.1MHz Supplied Contents: Board(s) Utilized IC / Part: LM2772 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM2772 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342062-LM2772SDEV Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 150mA Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.1MHz Supplied Contents: Board(s) Utilized IC / Part: LM2772 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM2772 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1342062-LM2772SDEV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1342062-LM2772SDEV
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1342062-LM2772SDEV
Win Source Part Number: 1342062-LM2772SDEV Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 150mA Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.1MHz Supplied Contents: Board(s) Utilized IC / Part: LM2772 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM2772 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342062-LM2772SDEV
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V
Current - Output: 150mA
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.1MHz
Supplied Contents: Board(s)
Utilized IC / Part: LM2772
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM2772
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342062-LM2772SDEV
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-545G1+,DL1721,50 OHM - TB-758+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576760 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2118614-1-ND - DigiKey
Specs
Supported System Antenna
View Details