Texas Instruments High-Performance Analog Board Mount LED Drivers - LM2759SDEV LM2759SDEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 778852-LM2759SDEV Features: Camera Flash and Torch Modes, I2C Interface, Programmable Output Current Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2759 Family Name: LM2759 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Introduction Date: November 20, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778852-LM2759SDEV Features: Camera Flash and Torch Modes, I2C Interface, Programmable Output Current Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2759 Family Name: LM2759 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Introduction Date: November 20, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM2759SDEV - 778852-LM2759SDEV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM2759SDEV
778852-LM2759SDEV
Board Mount LED Drivers - LM2759SDEV 778852-LM2759SDEV
Manufacturer: Texas Instruments Win Source Part Number: 778852-LM2759SDEV Features: Camera Flash and Torch Modes, I2C Interface, Programmable Output Current Voltage - Input: 3 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM2759 Family Name: LM2759 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM; Introduction Date: November 20, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778852-LM2759SDEV
Features: Camera Flash and Torch Modes, I2C Interface, Programmable Output Current
Voltage - Input: 3 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: LM2759
Family Name: LM2759
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): LP8860-Q1EVM; TPS61194Q1EVM; TPS61193-Q1EVM; LP8861-Q1EVM;
Introduction Date: November 20, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Driver Evaluation Boards - 296-LM2759SDEV-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-LM2759SDEV-ND
LED Driver Evaluation Boards 296-LM2759SDEV-ND
LM2759 1, Non-Isolated Outputs LED Driver Evaluation Board

LM2759 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2759SDEV
Power Management IC Development Tools LM2759SDEV
Power Management IC Development Tools LM2759SD EVAL BOARD

Power Management IC Development Tools LM2759SD EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM2759SDEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM2759SDEV
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM2759SDEV
BOARD EVAL LM2759

BOARD EVAL LM2759

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778852-LM2759SDEV 296-LM2759SDEV-ND LM2759SDEV LM2759SDEV
Product Name Board Mount LED Drivers - LM2759SDEV LED Driver Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212634-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Sensor Development Tools - 1887076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details