LM2758 Camera Flash Opto/Lighting Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 1197990-LM2758TLEV
Main Purpose: Lighting, Camera Flash
Supplied Contents: Board(s)
Primary Attributes: Charge Pump, 700mA Flash Mode, Torch, Flash, and Shutdown Modes
Embedded: No
Utilized IC / Part: LM2758
Secondary Attributes: 4 Capacitor, 1 Resistor to Set Current, Internal Soft Start
Family Name: LM2758
Categories: Development Boards, Kits, Programmers
Manufacturer Homepage: www.ti.com
Introduction Date: April 10, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
BOARD EVALUATION FOR LM2758TL
BOARD EVALUATION FOR LM2758TL
Power Management IC Development Tools LM2758TLEV EVAL BOARD
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LM2758TLEV-ND | 1197990-LM2758TLEV | 815-LM2758TLEV | LM2758TLEV | LM2758TLEV |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - LM2758TLEV | BOARD EVALUATION FOR LM2758TL | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |