LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 400mA (Flash) 10-SON (3x3)
IC LED DRV RGLTR PWM 10WSON Product overview: LM2753SD from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2753SD can be used for catalog matching and distributor lookup.
LED Driver, 1-Segment
Manufacturer: Texas Instruments
Win Source Part Number: 1197984-LM2753SD
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Voltage - Output: 4.75V ~ 5.25V
Frequency: 725kHz
Current - Output / Channel: 400mA (Flash)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM2753
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
IC LED DRV RGLTR PWM 10WSON
IC LED DRIVER RGLTR DIM 10SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2753SDTR-ND | 137-LM2753SD | LM2753SD | 1197984-LM2753SD | LM2753SD | LM2753SD |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LM2753SD | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | ||||
| Output Current | 400 milliamps | 400 milliamps |