Manufacturer: Texas Instruments
Win Source Part Number: 1197970-LM2743MTC
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 3V ~ 6V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LM2743
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197970-LM2743MTC |
| Product Name | Electronic Surplus - LM2743MTC |