Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS LM2743-19AEVAL

Description
Win Source Part Number: 1069899-LM2743-19AEV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V ~ 3.3V Current - Output: 19A Voltage - Input: 8V ~ 14V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: LM2743 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LM274319AEVAL Base Product Number: LM2743 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1069899-LM2743-19AEV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V ~ 3.3V Current - Output: 19A Voltage - Input: 8V ~ 14V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: LM2743 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LM274319AEVAL Base Product Number: LM2743 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1069899-LM2743-19AEVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1069899-LM2743-19AEVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1069899-LM2743-19AEVAL
Win Source Part Number: 1069899-LM2743-19AEV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V ~ 3.3V Current - Output: 19A Voltage - Input: 8V ~ 14V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: LM2743 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LM274319AEVAL Base Product Number: LM2743 RoHS Status: Not applicable

Win Source Part Number: 1069899-LM2743-19AEVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V ~ 3.3V
Current - Output: 19A
Voltage - Input: 8V ~ 14V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: LM2743
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Other Names: LM274319AEVAL
Base Product Number: LM2743
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2743-19AEVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2743-19AEVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2743-19AEVAL-ND
LM2743 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM2743 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM2743-19AEVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM2743-19AEVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM2743-19AEVAL
BOARD EVALUATION LM2743-19A

BOARD EVALUATION LM2743-19A

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2743-19AEVAL
Power Management IC Development Tools LM2743-19AEVAL
Power Management IC Development Tools LM2743 EVAL BOARD

Power Management IC Development Tools LM2743 EVAL BOARD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1069899-LM2743-19AEVAL LM2743-19AEVAL-ND LM2743-19AEVAL LM2743-19AEVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2576799 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details
TB,BPGE-542R+,GE0805C-3,50OHM - TB-1028+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3215-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers