Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2738YMYEVAL

Description
LM2738 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2738 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2738YMYEVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2738YMYEVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2738YMYEVAL-ND
LM2738 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM2738 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738YMYEVAL - 778847-LM2738YMYEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738YMYEVAL
778847-LM2738YMYEVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738YMYEVAL 778847-LM2738YMYEVAL
Manufacturer: Texas Instruments Win Source Part Number: 778847-LM2738YMYEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3 V ~ 20 V Main Purpose: DC/DC, Step Down Frequency - Switching: 550kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LM2738 Family Name: LM2738 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 10, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778847-LM2738YMYEVAL
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 3 V ~ 20 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 550kHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LM2738
Family Name: LM2738
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 10, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management IC Development Tools - LM2738YMYEVAL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2738YMYEVAL
Power Management IC Development Tools LM2738YMYEVAL
Power Management IC Development Tools LM2738YMY EVAL BOARD

Power Management IC Development Tools LM2738YMY EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM2738YMYEVAL-ND 778847-LM2738YMYEVAL LM2738YMYEVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738YMYEVAL Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-BFCN-2975+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Processor Development Tools - 1760808 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000968-80-ND - DigiKey
Specs
Supported System Antenna
View Details