Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738XMYEVAL LM2738XMYEVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 778845-LM2738XMYEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3 V ~ 20 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.6MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LM2738 Family Name: LM2738 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 10, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778845-LM2738XMYEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3 V ~ 20 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.6MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LM2738 Family Name: LM2738 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 10, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738XMYEVAL - 778845-LM2738XMYEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738XMYEVAL
778845-LM2738XMYEVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738XMYEVAL 778845-LM2738XMYEVAL
Manufacturer: Texas Instruments Win Source Part Number: 778845-LM2738XMYEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3 V ~ 20 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.6MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LM2738 Family Name: LM2738 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 10, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778845-LM2738XMYEVAL
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 3 V ~ 20 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.6MHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LM2738
Family Name: LM2738
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 10, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2738XMYEVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2738XMYEVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2738XMYEVAL-ND
LM2738 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM2738 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Power Management IC Development Tools - LM2738XMYEVAL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2738XMYEVAL
Power Management IC Development Tools LM2738XMYEVAL
Power Management IC Development Tools LM2738XMY EVAL

Power Management IC Development Tools LM2738XMY EVAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778845-LM2738XMYEVAL LM2738XMYEVAL-ND LM2738XMYEVAL
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2738XMYEVAL DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576773 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 1EDI3028 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR AVA-0233LN+CONN - TB-AVA-0233LNC+ - Mini-Circuits
Specs
Category Developement Board
View Details